The Card Edge Connector, part number 57AJ3964, is a single-sided connector designed for through-hole mounting with a right-angle orientation. It features six contacts and is compatible with a card thickness of 1.57 mm. The connector is part of the 307 series and is RoHS compliant. It is suitable for applications requiring reliable connections in compact spaces, making it a practical choice for various electronic projects. The connector's design includes in-line card guides and a 90-degree bend for efficient space utilization.
"6 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 6POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-006-459-178-ND | 57AJ3964 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 6Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |