EDAC, Inc. Edgeboard Connectors 307-007-427-108

Description
"7 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"7 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1856, features a single side design with 7 positions and is intended for through-hole mounting. The connector is compatible with a card thickness of 1.57 mm and utilizes copper alloy for its contacts. It is designed for straight body orientation and includes #4-40 unified threaded inserts for secure mounting. The contact spacing is 0.156 inches (3.96 mm) with a row spacing of 0.200 inches (5.08 mm). This connector is RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1856, features a single side design with 7 positions and is intended for through-hole mounting. The connector is compatible with a card thickness of 1.57 mm and utilizes copper alloy for its contacts. It is designed for straight body orientation and includes #4-40 unified threaded inserts for secure mounting. The contact spacing is 0.156 inches (3.96 mm) with a row spacing of 0.200 inches (5.08 mm). This connector is RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-007-427-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-007-427-108-ND
Edgeboard Connectors 151-307-007-427-108-ND
"7 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"7 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 7Pos, Th; Card Edge Connector Type Edac - 57AJ1856 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 7Pos, Th; Card Edge Connector Type Edac
57AJ1856
Card Edge Conn, Single Side, 7Pos, Th; Card Edge Connector Type Edac 57AJ1856
CARD EDGE CONN, SINGLE SIDE, 7POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 7POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-007-427-108-ND 57AJ1856
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 7Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data