EDAC, Inc. Edgeboard Connectors 307-006-405-178

Description
"6 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"6 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-006-405-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-006-405-178-ND
Edgeboard Connectors 151-307-006-405-178-ND
"6 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"6 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 6Pos, Lug; Card Edge Connector Type Edac - 57AJ1806 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 6Pos, Lug; Card Edge Connector Type Edac
57AJ1806
Card Edge Conn, Single Side, 6Pos, Lug; Card Edge Connector Type Edac 57AJ1806
CARD EDGE CONN, SINGLE SIDE, 6POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 6POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-006-405-178-ND 57AJ1806
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 6Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 6 #
Unlock Full Specs
to access all available technical data