Panduit Corp. Lugs LCB4-10-L

Description
Terminal Connector Rectangular Rectangular Tongue 4 AWG 10 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 4 AWG 10 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 298-22031-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 4 AWG 10 Stud

Terminal Connector Rectangular Rectangular Tongue 4 AWG 10 Stud

Buy Now Datasheet
Terminals - LCB4-10-L - 1021583-LCB4-10-L - Win Source Electronics
Laguna Hills, CA, United States
Terminals - LCB4-10-L
1021583-LCB4-10-L
Terminals - LCB4-10-L 1021583-LCB4-10-L
Manufacturer: Panduit Corp Win Source Part Number: 1021583-LCB4-10-L Packaging: Bulk Color: Gray Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 4 AWG Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 0.550" (13.97mm) Length - Overall: 1.860" (47.24mm) Insulation: Non-Insulated Tab Thickness: 0.090" (2.29mm) Stud/Tab Size: 10 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.280" (7.11mm) Diameter - Barrel OD: 0.380" (9.65mm) Diameter - Ring ID: 0.200" (5.08mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 1021583-LCB4-10-L
Packaging: Bulk
Color: Gray
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Wire Gauge: 4 AWG
Mounting: Free Hanging (In-Line)
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.550" (13.97mm)
Length - Overall: 1.860" (47.24mm)
Insulation: Non-Insulated
Tab Thickness: 0.090" (2.29mm)
Stud/Tab Size: 10 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.280" (7.11mm)
Diameter - Barrel OD: 0.380" (9.65mm)
Diameter - Ring ID: 0.200" (5.08mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
#4 Awg Wire, #10 Bolt Hole Rohs Compliant Panduit - 66H0964 - Newark, An Avnet Company
Chicago, IL, United States
#4 Awg Wire, #10 Bolt Hole Rohs Compliant Panduit
66H0964
#4 Awg Wire, #10 Bolt Hole Rohs Compliant Panduit 66H0964
#4 AWG Wire, #10 Bolt Hole RoHS Compliant: Yes

#4 AWG Wire, #10 Bolt Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-22031-ND 1021583-LCB4-10-L 66H0964
Product Name Lugs Terminals - LCB4-10-L #4 Awg Wire, #10 Bolt Hole Rohs Compliant Panduit
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data