Panduit Corp. Connectors, Interconnects - Terminals - Rectangular Connectors LCAX2/0-38-X

Description
Win Source Part Number: 975512-LCAX2/0-38-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.960" (24.38mm) Length - Overall: 2.030" (51.56mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Stud/Tab Size: 3/8 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.510" (12.95mm) Diameter - Barrel OD: 0.640" (16.26mm) Diameter - Ring ID: 0.410" (10.41mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11727,0749834353 9,LCAX2/0-38-X-ND Base Product Number: LCAX
Request a Quote Datasheet
Description
Win Source Part Number: 975512-LCAX2/0-38-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.960" (24.38mm) Length - Overall: 2.030" (51.56mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Stud/Tab Size: 3/8 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.510" (12.95mm) Diameter - Barrel OD: 0.640" (16.26mm) Diameter - Ring ID: 0.410" (10.41mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11727,0749834353 9,LCAX2/0-38-X-ND Base Product Number: LCAX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Rectangular Connectors - 975512-LCAX2/0-38-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
975512-LCAX2/0-38-X
Connectors, Interconnects - Terminals - Rectangular Connectors 975512-LCAX2/0-38-X
Win Source Part Number: 975512-LCAX2/0-38-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.960" (24.38mm) Length - Overall: 2.030" (51.56mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Stud/Tab Size: 3/8 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.510" (12.95mm) Diameter - Barrel OD: 0.640" (16.26mm) Diameter - Ring ID: 0.410" (10.41mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11727,0749834353 9,LCAX2/0-38-X-ND Base Product Number: LCAX

Win Source Part Number: 975512-LCAX2/0-38-X
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: Black
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 2/0 AWG
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.960" (24.38mm)
Length - Overall: 2.030" (51.56mm)
Insulation: Non-Insulated
Tab Thickness: 0.130" (3.30mm)
Stud/Tab Size: 3/8 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.510" (12.95mm)
Diameter - Barrel OD: 0.640" (16.26mm)
Diameter - Ring ID: 0.410" (10.41mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-11727,07498343539,LCAX2/0-38-X-ND
Base Product Number: LCAX

Buy Now Datasheet
Lugs - 298-11727-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 2/0 AWG 3/8 Stud

Terminal Connector Rectangular Rectangular Tongue 2/0 AWG 3/8 Stud

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 975512-LCAX2/0-38-X 298-11727-ND
Product Name Connectors, Interconnects - Terminals - Rectangular Connectors Lugs
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details