Panduit Corp. Lugs LCB2-56H-Q

Description
Terminal Connector Rectangular Rectangular Tongue 2 AWG 5/16 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 2 AWG 5/16 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - LCB2-56H-Q-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 2 AWG 5/16 Stud

Terminal Connector Rectangular Rectangular Tongue 2 AWG 5/16 Stud

Buy Now Datasheet
Copper One-Hole Lug Long Barrel 45 Angle Rohs Compliant Panduit - 66H0935 - Newark, An Avnet Company
Chicago, IL, United States
Copper One-Hole Lug Long Barrel 45 Angle Rohs Compliant Panduit
66H0935
Copper One-Hole Lug Long Barrel 45 Angle Rohs Compliant Panduit 66H0935
Copper One-Hole Lug Long Barrel 45 Angle RoHS Compliant: Yes

Copper One-Hole Lug Long Barrel 45 Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LCB2-56H-Q-ND 66H0935
Product Name Lugs Copper One-Hole Lug Long Barrel 45 Angle Rohs Compliant Panduit
Mounting Free Hanging (In-Line), 45° Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details