Panduit Corp. Lugs LCBX1-38H-X

Description
Terminal Connector Rectangular Rectangular Tongue 1 AWG 3/8 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 1 AWG 3/8 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - LCBX1-38H-X-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 1 AWG 3/8 Stud

Terminal Connector Rectangular Rectangular Tongue 1 AWG 3/8 Stud

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number LCBX1-38H-X-ND
Product Name Lugs
Mounting Free Hanging (In-Line), 45° Angle
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0212 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers