Panduit Corp. Lugs LCB6-10-L

Description
Terminal Connector Rectangular Rectangular Tongue 6 AWG 10 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 6 AWG 10 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 298-11770-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 6 AWG 10 Stud

Terminal Connector Rectangular Rectangular Tongue 6 AWG 10 Stud

Buy Now Datasheet
Connectors, Interconnects - Terminals - Rectangular Connectors - 1193860-LCB6-10-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1193860-LCB6-10-L
Connectors, Interconnects - Terminals - Rectangular Connectors 1193860-LCB6-10-L
Win Source Part Number: 1193860-LCB6-10-L Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Blue Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 6 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.450" (11.43mm) Length - Overall: 1.840" (46.74mm) Insulation: Non-Insulated Tab Thickness: 0.090" (2.29mm) Stud/Tab Size: 10 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.220" (5.59mm) Diameter - Barrel OD: 0.310" (7.87mm) Diameter - Ring ID: 0.200" (5.08mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: LCB6-10-L-ND,298-117 70,07498338236 Base Product Number: LCB6

Win Source Part Number: 1193860-LCB6-10-L
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: Blue
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 6 AWG
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.450" (11.43mm)
Length - Overall: 1.840" (46.74mm)
Insulation: Non-Insulated
Tab Thickness: 0.090" (2.29mm)
Stud/Tab Size: 10 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.220" (5.59mm)
Diameter - Barrel OD: 0.310" (7.87mm)
Diameter - Ring ID: 0.200" (5.08mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: LCB6-10-L-ND,298-11770,07498338236
Base Product Number: LCB6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11770-ND 1193860-LCB6-10-L
Product Name Lugs Connectors, Interconnects - Terminals - Rectangular Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data