Panduit Corp. Lugs LCAX2-56H-E

Description
Terminal Connector Rectangular Rectangular Tongue 2 AWG 5/16 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 2 AWG 5/16 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 298-14744-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 2 AWG 5/16 Stud

Terminal Connector Rectangular Rectangular Tongue 2 AWG 5/16 Stud

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 298-14744-ND
Product Name Lugs
Mounting Free Hanging (In-Line), 45° Angle
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 110725(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details