Panduit Corp. Lugs LCC250-38D-X

Description
Terminal Connector Rectangular Rectangular Tongue 250MCM (kcmil) 3/8 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 250MCM (kcmil) 3/8 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 298-22123-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 250MCM (kcmil) 3/8 Stud

Terminal Connector Rectangular Rectangular Tongue 250MCM (kcmil) 3/8 Stud

Buy Now Datasheet
Connectors, Interconnects - Terminals - Rectangular Connectors - 1011991-LCC250-38D-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1011991-LCC250-38D-X
Connectors, Interconnects - Terminals - Rectangular Connectors 1011991-LCC250-38D-X
Win Source Part Number: 1011991-LCC250-38D-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Yellow Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 250MCM (kcmil) Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 1.170" (29.72mm) Length - Overall: 4.090" (103.89mm) Insulation: Non-Insulated Tab Thickness: 0.140" (3.56mm) Stud/Tab Size: 3/8 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.630" (16.00mm) Diameter - Barrel OD: 0.770" (19.56mm) Diameter - Ring ID: 0.410" (10.41mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498338290,LCC250-3 8D-X-ND,298-22123 Base Product Number: LCC250

Win Source Part Number: 1011991-LCC250-38D-X
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: Yellow
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 250MCM (kcmil)
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 1.170" (29.72mm)
Length - Overall: 4.090" (103.89mm)
Insulation: Non-Insulated
Tab Thickness: 0.140" (3.56mm)
Stud/Tab Size: 3/8 Stud
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 0.630" (16.00mm)
Diameter - Barrel OD: 0.770" (19.56mm)
Diameter - Ring ID: 0.410" (10.41mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498338290,LCC250-38D-X-ND,298-22123
Base Product Number: LCC250

Buy Now Datasheet
250 Kcmil Cable, 3/8
Chicago, IL, United States
250 Kcmil Cable, 3/8" Bolt Hole, 1" Hole Spacing Rohs Compliant Panduit
66H1304
250 Kcmil Cable, 3/8" Bolt Hole, 1" Hole Spacing Rohs Compliant Panduit 66H1304
250 kcmil Cable, 3/8" Bolt Hole, 1" hole spacing RoHS Compliant: Yes

250 kcmil Cable, 3/8" Bolt Hole, 1" hole spacing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-22123-ND 1011991-LCC250-38D-X 66H1304
Product Name Lugs Connectors, Interconnects - Terminals - Rectangular Connectors 250 Kcmil Cable, 3/8" Bolt Hole, 1" Hole Spacing Rohs Compliant Panduit
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details