Panduit Corp. Connectors, Interconnects - Terminals - Rectangular Connectors LCC2-10AW-Q

Description
Win Source Part Number: 1114810-LCC2-10AW-Q Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Brown Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.600" (15.24mm) Length - Overall: 2.570" (65.28mm) Insulation: Non-Insulated Tab Thickness: 0.100" (2.54mm) Stud/Tab Size: 10 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.310" (7.87mm) Diameter - Barrel OD: 0.420" (10.67mm) Diameter - Ring ID: 0.200" (5.08mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: LCC2-10AW-Q-ND,298-2 2099,07498383078 Base Product Number: LCC2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1114810-LCC2-10AW-Q Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Brown Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.600" (15.24mm) Length - Overall: 2.570" (65.28mm) Insulation: Non-Insulated Tab Thickness: 0.100" (2.54mm) Stud/Tab Size: 10 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.310" (7.87mm) Diameter - Barrel OD: 0.420" (10.67mm) Diameter - Ring ID: 0.200" (5.08mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: LCC2-10AW-Q-ND,298-2 2099,07498383078 Base Product Number: LCC2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Rectangular Connectors - 1114810-LCC2-10AW-Q - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1114810-LCC2-10AW-Q
Connectors, Interconnects - Terminals - Rectangular Connectors 1114810-LCC2-10AW-Q
Win Source Part Number: 1114810-LCC2-10AW-Q Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Brown Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.600" (15.24mm) Length - Overall: 2.570" (65.28mm) Insulation: Non-Insulated Tab Thickness: 0.100" (2.54mm) Stud/Tab Size: 10 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.310" (7.87mm) Diameter - Barrel OD: 0.420" (10.67mm) Diameter - Ring ID: 0.200" (5.08mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: LCC2-10AW-Q-ND,298-2 2099,07498383078 Base Product Number: LCC2 Product Status: Obsolete

Win Source Part Number: 1114810-LCC2-10AW-Q
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: Brown
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 2 AWG
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.600" (15.24mm)
Length - Overall: 2.570" (65.28mm)
Insulation: Non-Insulated
Tab Thickness: 0.100" (2.54mm)
Stud/Tab Size: 10 Stud
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 0.310" (7.87mm)
Diameter - Barrel OD: 0.420" (10.67mm)
Diameter - Ring ID: 0.200" (5.08mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: LCC2-10AW-Q-ND,298-22099,07498383078
Base Product Number: LCC2
Product Status: Obsolete

Buy Now Datasheet
Lugs - 298-22099-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 2 AWG 10 Stud

Terminal Connector Rectangular Rectangular Tongue 2 AWG 10 Stud

Buy Now Datasheet
Copper Compression Lug, 2 Hole, #2 Awg, Rohs Compliant Panduit - 66H1232 - Newark, An Avnet Company
Chicago, IL, United States
Copper Compression Lug, 2 Hole, #2 Awg, Rohs Compliant Panduit
66H1232
Copper Compression Lug, 2 Hole, #2 Awg, Rohs Compliant Panduit 66H1232
Copper Compression Lug, 2 Hole, #2 AWG, RoHS Compliant: Yes

Copper Compression Lug, 2 Hole, #2 AWG, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1114810-LCC2-10AW-Q 298-22099-ND 66H1232
Product Name Connectors, Interconnects - Terminals - Rectangular Connectors Lugs Copper Compression Lug, 2 Hole, #2 Awg, Rohs Compliant Panduit
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data