RECEPTACLE STRIP, 1.27MM, VERTIC
"10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
RECEPTACLE STRIP, 1.27MM, VERTIC
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-HRS-1B-10-GA | 2057-HRS-1B-10-GA-ND | HRS-1B-10-GA |
| Product Name | Rectangular Connectors | Headers, Receptacles, Female Sockets | AC Power Plugs & Receptacles |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |