HIROSE Electric U.S.A., Inc. Circular Connector Accessories HR30-6R-C(31)

Description
Connector Cap (Cover) 6 Black
Request a Quote Datasheet
Description
Connector Cap (Cover) 6 Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Accessories - H126564-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
H126564-ND
Circular Connector Accessories H126564-ND
Connector Cap (Cover) 6 Black

Connector Cap (Cover) 6 Black

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories - 1334553-HR30-6R-C(31) - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
1334553-HR30-6R-C(31)
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories 1334553-HR30-6R-C(31)
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 1334553-HR30-6R-C(31 ) Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Accessories Packaging: Bulk Color: Black Features: Contains Strap with Ring, Dust Tight, Waterproof Accessory Type: Cap (Cover) For Use With/Related Products: HR30 Series Receptacles Standard Package: 20 Shell Size - Insert: 6 Material: Chloroprene Rubber (CR) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable HTSUS: 4016.99.1500 Other Part Number: HR30-6R-C(31)-ND,130 -3001-0-31,H126564 Base Product Number: HR30 RoHS Status: RoHS Compliant

Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 1334553-HR30-6R-C(31)
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Accessories
Packaging: Bulk
Color: Black
Features: Contains Strap with Ring, Dust Tight, Waterproof
Accessory Type: Cap (Cover)
For Use With/Related Products: HR30 Series Receptacles
Standard Package: 20
Shell Size - Insert: 6
Material: Chloroprene Rubber (CR)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
HTSUS: 4016.99.1500
Other Part Number: HR30-6R-C(31)-ND,130-3001-0-31,H126564
Base Product Number: HR30
RoHS Status: RoHS Compliant

Buy Now Datasheet
Circular Connector Accessories - HR30-6R-C(31) - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Accessories
HR30-6R-C(31)
Circular Connector Accessories HR30-6R-C(31)
CONN COVER 6 BLACK

CONN COVER 6 BLACK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number H126564-ND 1334553-HR30-6R-C(31) HR30-6R-C(31)
Product Name Circular Connector Accessories Connectors, Interconnects - Circular Connectors - Circular Connector Accessories Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products