RECEPTACLE STRIP, 1.27MM, VERTIC
RECEPTACLE STRIP, 1.27MM, VERTIC
"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | HRS-2B-08-GA | 1001-HRS-2B-08-GA | 2057-HRS-2B-08-GA-ND |
| Product Name | AC Power Plugs & Receptacles | Rectangular Connectors | Headers, Receptacles, Female Sockets |
| Gender | Male / Plug; Female / Jack | ||
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | |
| Mounting | Through Hole |