RECEPTACLE STRIP, 1.27MM, VERTIC
RECEPTACLE STRIP, 1.27MM, VERTIC
"12 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
RECEPTACLE STRIP, 1.27MM, VERTIC
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-HRS-2B-12-GA | HRS-2B-12-GA | 2057-HRS-2B-12-GA-ND | HRS-2B-12-GA |
| Product Name | Rectangular Connectors | AC Power Plugs & Receptacles | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Gender | Male / Plug; Female / Jack | |||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts |