"18 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
RECEPTACLE STRIP, 1.27MM, VERTIC
RECEPTACLE STRIP, 1.27MM, VERTIC
RECEPTACLE STRIP, 1.27MM, VERTIC
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-HRS-2B-18-GA-ND | HRS-2B-18-GA | 1001-HRS-2B-18-GA | HRS-2B-18-GA |
| Product Name | Headers, Receptacles, Female Sockets | AC Power Plugs & Receptacles | Rectangular Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |