"16 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
RECEPTACLE STRIP, 1.27MM, VERTIC
RECEPTACLE STRIP, 1.27MM, VERTIC
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-HRS-1B-16-GA-ND | 1001-HRS-1B-16-GA | HRS-1B-16-GA |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors | AC Power Plugs & Receptacles |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |