RECEPTACLE STRIP, 1.27MM, VERTIC
"7 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
RECEPTACLE STRIP, 1.27MM, VERTIC
| Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HRS-1B-07-GA | 2057-HRS-1B-07-GA-ND | 1001-HRS-1B-07-GA |
| Product Name | AC Power Plugs & Receptacles | Headers, Receptacles, Female Sockets | Rectangular Connectors |
| Gender | Male / Plug; Female / Jack | ||
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole |