Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 804053-HR30-8P-12PC
Packaging: Tray
Type: For Male Pins
Number of Positions: 12
Mounting Style: Free Hanging (In-Line)
Features: Backshell, Strain Relief
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Push-Pull
Note: Contacts Not Included
Ingress Protection: IP67/68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Shell Size - Insert: 8
Part Status: Obsolete (End Of Life)
Includes: 6 pcs - 2 pc Connector, 1 Backshell, 1 Bushing, 1 Cage Clamp, 1 Spring
Contact Shape: Square
Temperature Range - Operating: -25°C ~ 85°C
Shell Material: Polyphenylene Sulfide (PPS)
Insert Material: Polyphenylene Sulfide (PPS)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Conn Circular M 12 POS Crimp ST Cable Mount 12 Terminal 1 Port Product overview: HR30-8P-12PC from Hirose is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-HR30-8P-12PC can be used for catalog matching and distributor lookup.
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Strain Relief
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 804053-HR30-8P-12PC | 320-HR30-8P-12PC | HR863-ND |
| Product Name | Circular Connectors - Circular Connectors - Housings - HR30-8P-12PC | Electronic Connector | Circular Connector Housings |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |