Amphenol LTW Industrial Circular Connectors CB-04RMFS-QC8001

Description
Amphenol Industrial CB-04RMFS-QC8001
Request a Quote Datasheet
Description
Amphenol Industrial CB-04RMFS-QC8001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2102002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2102002
Industrial Circular Connectors 2102002
Amphenol Industrial CB-04RMFS-QC8001

Amphenol Industrial CB-04RMFS-QC8001

Supplier's Site
Circular Connector Assemblies - CB-04RMFS-QC8001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
CB-04RMFS-QC8001-ND
Circular Connector Assemblies CB-04RMFS-QC8001-ND
Position Circular Connector

Position Circular Connector

Buy Now Datasheet
Circular Connector, Plug, 4Pos, Panel; Product Range Amphenol Ltw - 03AC8948 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Panel; Product Range Amphenol Ltw
03AC8948
Circular Connector, Plug, 4Pos, Panel; Product Range Amphenol Ltw 03AC8948
CIRCULAR CONNECTOR, PLUG, 4POS, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102002 CB-04RMFS-QC8001-ND 03AC8948
Product Name Industrial Circular Connectors Circular Connector Assemblies Circular Connector, Plug, 4Pos, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Termination Plug in
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1114 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers