Amphenol LTW Circular Connector Assemblies CB-04BFFA-LL7001

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1416-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1416-ND
Circular Connector Assemblies 1754-1416-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 4 Position, Cable; Product Range Amphenol Ltw - 47W9584 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Cable; Product Range Amphenol Ltw
47W9584
Circular Connector, Receptacle, 4 Position, Cable; Product Range Amphenol Ltw 47W9584
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1416-ND 47W9584
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 4 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers