X-LOK, MIDDLE SIZE, 10A, 06 PINS
MIDDLE ASSY X-LOK 10A, F CONN F PIN 6PIN; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-CB-06BFFA-QL8SP0-ND | 22AC8023 |
| Product Name | Circular Connector Assemblies | Middle Assy X-Lok 10A, F Conn F Pin 6Pin; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 300 volts |