Amphenol LTW Circular Connector Assemblies CB-05BMFA-QL8MP0

Description
X-LOK, MIDDLE SIZE, 10A, 05 PINS
Request a Quote Datasheet
Description
X-LOK, MIDDLE SIZE, 10A, 05 PINS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-CB-05BMFA-QL8MP0-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-CB-05BMFA-QL8MP0-ND
Circular Connector Assemblies 1754-CB-05BMFA-QL8MP0-ND
X-LOK, MIDDLE SIZE, 10A, 05 PINS

X-LOK, MIDDLE SIZE, 10A, 05 PINS

Buy Now Datasheet
Industrial Circular Connectors - 1749299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1749299
Industrial Circular Connectors 1749299
Amphenol Industrial CB-05BMFA-QL8MP0

Amphenol Industrial CB-05BMFA-QL8MP0

Supplier's Site
Industrial Circular, Plug, 5Pos, Cable; Product Range Amphenol Ltw - 22AC2933 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 5Pos, Cable; Product Range Amphenol Ltw
22AC2933
Industrial Circular, Plug, 5Pos, Cable; Product Range Amphenol Ltw 22AC2933
INDUSTRIAL CIRCULAR, PLUG, 5POS, CABLE; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 5POS, CABLE; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-CB-05BMFA-QL8MP0-ND 1749299 22AC2933
Product Name Circular Connector Assemblies Industrial Circular Connectors Industrial Circular, Plug, 5Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 300 volts 300 volts
Current Rating 10.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts - 1382 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers