Amphenol LTW Unspecified Connectors CB-04RMMS-SC7001

Description
Ceres, Middle Size, Plastic, 10A, 04 pin
Request a Quote Datasheet
Description
Ceres, Middle Size, Plastic, 10A, 04 pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
CB-04RMMS-SC7001
Unspecified Connectors CB-04RMMS-SC7001
Ceres, Middle Size, Plastic, 10A, 04 pin

Ceres, Middle Size, Plastic, 10A, 04 pin

Buy Now
Circular Connector Assemblies - 1754-CB-04RMMS-SC7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-CB-04RMMS-SC7001-ND
Circular Connector Assemblies 1754-CB-04RMMS-SC7001-ND
CERES, MIDDLE SIZE, PLASTIC, 10A

CERES, MIDDLE SIZE, PLASTIC, 10A

Buy Now Datasheet
Circular Connector, Plug, 4 Position, Panel; Product Range Amphenol Ltw - 47W9591 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Panel; Product Range Amphenol Ltw
47W9591
Circular Connector, Plug, 4 Position, Panel; Product Range Amphenol Ltw 47W9591
CIRCULAR CONNECTOR, PLUG, 4 POSITION, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CB-04RMMS-SC7001 1754-CB-04RMMS-SC7001-ND 47W9591
Product Name Unspecified Connectors Circular Connector Assemblies Circular Connector, Plug, 4 Position, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data