4 Position Circular Connector Plug, Male Pins Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | CB-04BFMA-SL7001-ND | 47W9587 |
| Product Name | Circular Connector Assemblies | Circular Connector, Receptacle, 4 Position, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |