Belden Inc. Modular/Ethernet Connector (RJ45, RJ11) Plugs CAPFCF-B25

Description
Modular Connector Position
Request a Quote
Description
Modular Connector Position
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ45 Connector, Plug, 8P8C, 1 Port, Cat6/6A from Belden is designed for field crimping and is suitable for TIA Category 6 and 6A applications, including 1000BASE-T and 10GBase-T networks. This modular connector is packaged in a kit of 25 units and features a clear polycarbonate plug with phosphor bronze alloy contacts plated with 50 microinches of gold for enhanced conductivity. The connector is compliant with various standards, including UL 94V-0 and FCC Part 68, ensuring reliability in telecommunications applications. It operates within a temperature range of -40°C to +85°C and supports a maximum current rating of 1.5 A. The product includes essential components such as a load bar, wire guide, installation guide, copper tape for shielding, and a boot. It is compatible with specific crimping tools and is suitable for indoor use.

Datasheet Summary
Powered by GS/AI

The RJ45 Connector, Plug, 8P8C, 1 Port, Cat6/6A from Belden is designed for field crimping and is suitable for TIA Category 6 and 6A applications, including 1000BASE-T and 10GBase-T networks. This modular connector is packaged in a kit of 25 units and features a clear polycarbonate plug with phosphor bronze alloy contacts plated with 50 microinches of gold for enhanced conductivity. The connector is compliant with various standards, including UL 94V-0 and FCC Part 68, ensuring reliability in telecommunications applications. It operates within a temperature range of -40°C to +85°C and supports a maximum current rating of 1.5 A. The product includes essential components such as a load bar, wire guide, installation guide, copper tape for shielding, and a boot. It is compatible with specific crimping tools and is suitable for indoor use.

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - BEL14135-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
BEL14135-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs BEL14135-ND
Modular Connector Position

Modular Connector Position

Buy Now Datasheet
Rj45 Conn, Plug, 8P8C, 1Port, Cat6/6A; Modular Connector Type Belden - 65AH0004 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cat6/6A; Modular Connector Type Belden
65AH0004
Rj45 Conn, Plug, 8P8C, 1Port, Cat6/6A; Modular Connector Type Belden 65AH0004
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT6/6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount

RJ45 CONN, PLUG, 8P8C, 1PORT, CAT6/6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BEL14135-ND 65AH0004
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Rj45 Conn, Plug, 8P8C, 1Port, Cat6/6A; Modular Connector Type Belden
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data