Amphenol LTW Industrial Circular Connectors CB-05BFMA-QL8MP0

Description
Amphenol Industrial CB-05BFMA-QL8MP0
Request a Quote Datasheet
Description
Amphenol Industrial CB-05BFMA-QL8MP0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1749298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1749298
Industrial Circular Connectors 1749298
Amphenol Industrial CB-05BFMA-QL8MP0

Amphenol Industrial CB-05BFMA-QL8MP0

Supplier's Site
Circular Connector Assemblies - 1754-CB-05BFMA-QL8MP0-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-CB-05BFMA-QL8MP0-ND
Circular Connector Assemblies 1754-CB-05BFMA-QL8MP0-ND
X-LOK, MIDDLE SIZE, 10A, 05 PINS

X-LOK, MIDDLE SIZE, 10A, 05 PINS

Buy Now Datasheet
Industrial Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw - 22AC2932 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
22AC2932
Industrial Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw 22AC2932
INDUSTRIAL CIRCULAR, RCPT, 5POS, CABLE; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 5POS, CABLE; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1749298 1754-CB-05BFMA-QL8MP0-ND 22AC2932
Product Name Industrial Circular Connectors Circular Connector Assemblies Industrial Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Crimp
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M26.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details