Conxall Corporation PJRA Series RCA Jacks 2x1, 2x2 PJRAS2X1S02AUX

Description
2 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white/ red, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
Description
2 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white/ red, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

Suppliers

Company
Product
Description
Supplier Links
PJRA Series RCA Jacks 2x1, 2x2 - PJRAS2X1S02AUX - Conxall Corporation
Villa Park, IL, USA
PJRA Series RCA Jacks 2x1, 2x2
PJRAS2X1S02AUX
PJRA Series RCA Jacks 2x1, 2x2 PJRAS2X1S02AUX
2 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white/ red, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

2 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white/ red, with gold ground shell plating
Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number PJRAS2X1S02AUX
Product Name PJRA Series RCA Jacks 2x1, 2x2
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2218-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DIN 41612 - 39-XC5B-2031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
D-Sub Connector Assemblies - 2262-A28500-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details