3-cond., tip closed, ring open
conductor types with or without shunt circuits, which can mate with .25 inch diameter COMMERCIAL or TELEPHONE/MIL plug fingers. Right-angle jack permits tip of mating plug to be inserted parallel with PC board. Can be mounted on PC boards or combined PC board and panel/chassis.
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
CONNECTOR, RCA/PHONO, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
| Conxall Corporation | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RN113BPC | SC1124-ND | RN113BPC | 89F265 |
| Product Name | 1/4" Right Angle Hi-D Jacks - RN Series | Audio Connectors | Audio & Video Connectors | Connector, Rca/phono, Jack, 4 Position; No. Of Contacts Switchcraft/conxall |
| Gender | Female / Jack | Female / Jack | Female / Jack |