Switchcraft, Inc. .206" Commercial Plug S267

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone plug

Phone plug

Supplier's Site
.206
Villa Park, IL, USA
.206" Commercial Plug
S267
.206" Commercial Plug S267
.206" 3-conductor Plug, Solder Lug & Cable Clamp terminals, black handle For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone plugs featuring a sleeve and tip diameter of .206 inches are available. Mate with Number S128 Extension Jax® and S11 Littel Jax® jacks. Number S260 used interchangeable with Military Type M642/51 (Switchcraft Number 480) plugs. Mate with jacks S12B, S13B, M444, MT342B, MT344B and others.

.206" 3-conductor Plug, Solder Lug & Cable Clamp terminals, black handle
For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone plugs featuring a sleeve and tip diameter of .206 inches are available. Mate with Number S128 Extension Jax® and S11 Littel Jax® jacks. Number S260 used interchangeable with Military Type M642/51 (Switchcraft Number 480) plugs. Mate with jacks S12B, S13B, M444, MT342B, MT344B and others.

Supplier's Site
Audio & Video Connectors - S267 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
S267
Audio & Video Connectors S267
LITTEL PLUG, RoHS

LITTEL PLUG, RoHS

Buy Now
Singapore, Singapore
Electronic Connector
434-S267
Electronic Connector 434-S267
Conn Phone Plug M 3 POS Solder ST Cable Mount 3 Terminal 1 Port Product overview: S267 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-S267 can be used for catalog matching and distributor lookup.

Conn Phone Plug M 3 POS Solder ST Cable Mount 3 Terminal 1 Port Product overview: S267 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-S267 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Barrel - Barrel - Audio Connectors - S267 - 892935-S267 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - S267
892935-S267
Barrel - Barrel - Audio Connectors - S267 892935-S267
Manufacturer: Switchcraft Inc. Win Source Part Number: 892935-S267 Series: LITTEL-PLUG® Features: 5.23mm (0.206") Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s) Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: S267-ND, SC2734

Manufacturer: Switchcraft Inc.
Win Source Part Number: 892935-S267
Series: LITTEL-PLUG®
Features: 5.23mm (0.206") Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)
Package: Bulk
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: S267-ND, SC2734

Buy Now Datasheet
Audio Connectors - SC2734-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2734-ND
Audio Connectors SC2734-ND
"5.23mm (0.206"") Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"5.23mm (0.206"") Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Audio Conn, Plug, 3Pos, 5.23Mm, Cable; No. Of Contacts Switchcraft/conxall - 94F7861 - Newark, An Avnet Company
Chicago, IL, United States
Audio Conn, Plug, 3Pos, 5.23Mm, Cable; No. Of Contacts Switchcraft/conxall
94F7861
Audio Conn, Plug, 3Pos, 5.23Mm, Cable; No. Of Contacts Switchcraft/conxall 94F7861
AUDIO CONN, PLUG, 3POS, 5.23MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:5.23mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body RoHS Compliant: Yes

AUDIO CONN, PLUG, 3POS, 5.23MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:5.23mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body RoHS Compliant: Yes

Supplier's Site
Phone Connectors .206 Inch Phone Plug - 787-S267 - Utmel Electronic Limited
Hong Kong, China
Phone Connectors .206 Inch Phone Plug
787-S267
Phone Connectors .206 Inch Phone Plug 787-S267
Phone Connectors .206 Inch Phone Plug

Phone Connectors .206 Inch Phone Plug

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S267 S267 S267 434-S267 892935-S267 SC2734-ND 94F7861 787-S267
Product Name .206" Commercial Plug Audio & Video Connectors Electronic Connector Barrel - Barrel - Audio Connectors - S267 Audio Connectors Audio Conn, Plug, 3Pos, 5.23Mm, Cable; No. Of Contacts Switchcraft/conxall Phone Connectors .206 Inch Phone Plug
Connector Type Audio / Video Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-943-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details