Switchcraft, Inc. 1/4" Female Cable Mount Jack S830

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone jack

Phone jack

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Female Cable Mount Jack
S830
1/4" Female Cable Mount Jack S830
3-Conductor, Similar to No. 830 except, .21" I.D. sleeve Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.

3-Conductor, Similar to No. 830 except, .21" I.D. sleeve
Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.

Supplier's Site
Audio Connectors - SC2889-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2889-ND
Audio Connectors SC2889-ND
"5.23mm (0.206"") Phone Jack Stereo (3 Conductor, TRS) Connector Screw"

"5.23mm (0.206"") Phone Jack Stereo (3 Conductor, TRS) Connector Screw"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
S830
Audio & Video Connectors S830
EXTENSION JAX, RoHS

EXTENSION JAX, RoHS

Buy Now
Connector, Rca/phono, Jack; No. Of Contacts Switchcraft/conxall - 89F396 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack; No. Of Contacts Switchcraft/conxall
89F396
Connector, Rca/phono, Jack; No. Of Contacts Switchcraft/conxall 89F396
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:5.334mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Colour:Black; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:5.334mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Colour:Black; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S830 S830 SC2889-ND S830 89F396
Product Name 1/4" Female Cable Mount Jack Audio Connectors Audio & Video Connectors Connector, Rca/phono, Jack; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008414-NFB24LF - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Terminal Blocks - 39.3110 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5311/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details