1/4" Mono 2 Conductor Jack w/Nut & Washer, .205" Faston Terminals, .375" Long Bushing, Open Circuit
Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.
Manufacturer: Switchcraft Inc.
Win Source Part Number: 793944-FAL11
Series: LITTEL-JAX
Packaging: Bulk
Operating Temperature Range: -20°C ~ 65°C
Features: Mounting Hardware, Thread Lock
Connector Type: Phone Jack
Termination: Solder Eyelet(s)
Contact Material: Copper Alloy
Current Rating: 1A
Gender: Female
Shielding: Unshielded
Mounting: Panel Mount
Body Material: Copper Alloy
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Nickel
Family Name: FAL11
Panel Hole Size: 0.375" (9.52mm)
Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone
Actual Diameter: 0.250" (6.35mm)
Thread Size: 3/8"-32
Categories: Connectors, Interconnects
Signal Lines: Mono
Body Color: Silver
Voltage Rating DC: 25VDC
Introduction Date: January 15, 1998
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
Conn 1/4" Phone Jack F 2 POS Solder Lug ST Panel Mount 2 Terminal 1 Port Product overview: FAL11 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-FAL11 can be used for catalog matching and distributor lookup.
CONNECTOR, LITTEL JAX ROHS COMPLIANT: YES
| Conxall Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FAL11 | 793944-FAL11 | SC1847-ND | 434-FAL11 | 27B8780 |
| Product Name | 1/4" 2 Conductor Open Frame Jacks | Barrel - Barrel - Audio Connectors - FAL11 | Audio Connectors | Electronic Connector | Connector, Littel Jax Rohs Compliant Switchcraft/conxall |
| Connector Type | Audio / Video | Audio / Video; Phone Jack / Plug | |||
| Termination | Solder Eyelet(s) | Solder | |||
| Mounting | Panel Mount | Panel Mount |