Switchcraft, Inc. PJRA Series RCA Jacks 4x2 PJRAS4X2U01AUX

Description
4 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, unshielded, white (x4) / red (x4), with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 8 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
Request a Quote Datasheet
Description
4 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, unshielded, white (x4) / red (x4), with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 8 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PJRA Series RCA Jacks 4x2 - PJRAS4X2U01AUX - Conxall Corporation
Villa Park, IL, USA
PJRA Series RCA Jacks 4x2
PJRAS4X2U01AUX
PJRA Series RCA Jacks 4x2 PJRAS4X2U01AUX
4 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, unshielded, white (x4) / red (x4), with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 8 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

4 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, unshielded, white (x4) / red (x4), with gold ground shell plating
Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 8 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

Supplier's Site
Audio & Video Connectors - PJRAS4X2U01AUX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
PJRAS4X2U01AUX
Audio & Video Connectors PJRAS4X2U01AUX
8 POS RA PH JK WWWW-RRRR GLD,R

8 POS RA PH JK WWWW-RRRR GLD,R

Buy Now
Audio Connectors - SC2539-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2539-ND
Audio Connectors SC2539-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

Buy Now Datasheet
Connector, 8 Pos Ra Ph Jk Wwww- Rohs Compliant Switchcraft/conxall - 09N0915 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 8 Pos Ra Ph Jk Wwww- Rohs Compliant Switchcraft/conxall
09N0915
Connector, 8 Pos Ra Ph Jk Wwww- Rohs Compliant Switchcraft/conxall 09N0915
CONNECTOR, 8 POS RA PH JK WWWW- ROHS COMPLIANT: NO

CONNECTOR, 8 POS RA PH JK WWWW- ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number PJRAS4X2U01AUX PJRAS4X2U01AUX SC2539-ND 09N0915
Product Name PJRA Series RCA Jacks 4x2 Audio & Video Connectors Audio Connectors Connector, 8 Pos Ra Ph Jk Wwww- Rohs Compliant Switchcraft/conxall
Gender Female / Jack Female / Jack
Voltage Rating 34 volts 34 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10405604AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 56 #
View Details
3 suppliers
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details