3-cond., double closed circuit
conductor types with or without shunt circuits, which can mate with .25 inch diameter COMMERCIAL or TELEPHONE/MIL plug fingers. Right-angle jack permits tip of mating plug to be inserted parallel with PC board. Can be mounted on PC boards or combined PC board and panel/chassis.
RIGHT ANGLE HI D JAX
Conn 1/4" Phone Jack F 3 POS 7.62mm Solder RA Thru-Hole 5 Terminal 1 Port Product overview: RN114BPC from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-RN114BPC can be used for catalog matching and distributor lookup.
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
1/4 in. Right Angle Phone Jack, PC Mount, 3 Conductor, Double closed circuit
| Conxall Corporation | Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RN114BPC | RN114BPC | RN114BPC | 434-RN114BPC | SC1125-ND | 57F3291 | 70214258 |
| Product Name | 1/4" Right Angle Hi-D Jacks - RN Series | Audio & Video Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Electronic Connector | Audio Connectors | Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall | 1/4 in. Right Angle Phone Jack, PC Mount, 3 Conductor, Double closed circuit |
| Gender | Female / Jack | Female / Jack | Female / Jack |