Conxall Corporation 1/4" Long Frame Jack MT336

Description
3-conductor 1/4" Long Frame Jack, WEco Equiv. 241A, MIL Type M641/3-4, Max. Diameter "x" 0.562" (14.3mm) Long frame jacks are designed especially for high quality communication equipment, and to meet exacting MIL specifications, as well as telephone and communication systems. Many jacks have WEco equivalent types. MT-Jax® phone jacks are offered in four styles: MT-Jax, WMT-Jax®, XMT-Jax® and YMT-Jax®. Rugged steel frames are produced in specially designed dies, press welded to provide rigidity and dimensional stability required by telephone and communication jack panels - and to meet MIL frame strength tests. "A" and "C" frame styles are available.
Description
3-conductor 1/4" Long Frame Jack, WEco Equiv. 241A, MIL Type M641/3-4, Max. Diameter "x" 0.562" (14.3mm) Long frame jacks are designed especially for high quality communication equipment, and to meet exacting MIL specifications, as well as telephone and communication systems. Many jacks have WEco equivalent types. MT-Jax® phone jacks are offered in four styles: MT-Jax, WMT-Jax®, XMT-Jax® and YMT-Jax®. Rugged steel frames are produced in specially designed dies, press welded to provide rigidity and dimensional stability required by telephone and communication jack panels - and to meet MIL frame strength tests. "A" and "C" frame styles are available.

Suppliers

Company
Product
Description
Supplier Links
1/4
Villa Park, IL, USA
1/4" Long Frame Jack
MT336
1/4" Long Frame Jack MT336
3-conductor 1/4" Long Frame Jack, WEco Equiv. 241A, MIL Type M641/3-4, Max. Diameter "x" 0.562" (14.3mm) Long frame jacks are designed especially for high quality communication equipment, and to meet exacting MIL specifications, as well as telephone and communication systems. Many jacks have WEco equivalent types. MT-Jax® phone jacks are offered in four styles: MT-Jax, WMT-Jax®, XMT-Jax® and YMT-Jax®. Rugged steel frames are produced in specially designed dies, press welded to provide rigidity and dimensional stability required by telephone and communication jack panels - and to meet MIL frame strength tests. "A" and "C" frame styles are available.

3-conductor 1/4" Long Frame Jack, WEco Equiv. 241A, MIL Type M641/3-4, Max. Diameter "x" 0.562" (14.3mm)
Long frame jacks are designed especially for high quality communication equipment, and to meet exacting MIL specifications, as well as telephone and communication systems. Many jacks have WEco equivalent types. MT-Jax® phone jacks are offered in four styles: MT-Jax, WMT-Jax®, XMT-Jax® and YMT-Jax®. Rugged steel frames are produced in specially designed dies, press welded to provide rigidity and dimensional stability required by telephone and communication jack panels - and to meet MIL frame strength tests. "A" and "C" frame styles are available.

Supplier's Site
Telephone jack

Telephone jack

Supplier's Site

Technical Specifications

  Conxall Corporation Switchcraft, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number MT336 MT336
Product Name 1/4" Long Frame Jack
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers