3-cond., double open circuit
conductor types with or without shunt circuits, which can mate with .25 inch diameter COMMERCIAL or TELEPHONE/MIL plug fingers. Right-angle jack permits tip of mating plug to be inserted parallel with PC board. Can be mounted on PC boards or combined PC board and panel/chassis.
RIGHT ANGLE HI D JAX
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
| Switchcraft, Inc. | Conxall Corporation | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RN112BPC | RN112BPC | RN112BPC | SC1123-ND | RN112BPC | 57F3288 |
| Product Name | 1/4" Right Angle Hi-D Jacks - RN Series | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Audio Connectors | Audio & Video Connectors | Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall | |
| Connector Type | Audio / Video | Phone Jack | Audio / Video | Audio / Video; Phone Jack / Plug | ||
| Gender | Male / Plug | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle |