Switchcraft, Inc. PJRA SERIES RCA 1X1 PJRAN1X1U02X

Description
1 position RCA PCB mount RCA jack, no mounting holes, unshielded, white comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 1x1 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
Request a Quote Datasheet
Description
1 position RCA PCB mount RCA jack, no mounting holes, unshielded, white comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 1x1 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PJRA SERIES RCA 1X1 - PJRAN1X1U02X - Conxall Corporation
Villa Park, IL, USA
PJRA SERIES RCA 1X1
PJRAN1X1U02X
PJRA SERIES RCA 1X1 PJRAN1X1U02X
1 position RCA PCB mount RCA jack, no mounting holes, unshielded, white comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 1x1 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

1 position RCA PCB mount RCA jack, no mounting holes, unshielded, white
comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 1x1 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

Supplier's Site
Audio Connectors - PJRAN1X1U02X-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
PJRAN1X1U02X-ND
Audio Connectors PJRAN1X1U02X-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
PJRAN1X1U02X
Audio & Video Connectors PJRAN1X1U02X
1 POS RA PH JK WHITE, RoHS

1 POS RA PH JK WHITE, RoHS

Buy Now
Connector, 1 Pos Ra Ph Jk White Rohs Compliant Switchcraft/conxall - 09N0906 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 1 Pos Ra Ph Jk White Rohs Compliant Switchcraft/conxall
09N0906
Connector, 1 Pos Ra Ph Jk White Rohs Compliant Switchcraft/conxall 09N0906
CONNECTOR, 1 POS RA PH JK WHITE ROHS COMPLIANT: YES

CONNECTOR, 1 POS RA PH JK WHITE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number PJRAN1X1U02X PJRAN1X1U02X-ND PJRAN1X1U02X 09N0906
Product Name PJRA SERIES RCA 1X1 Audio Connectors Audio & Video Connectors Connector, 1 Pos Ra Ph Jk White Rohs Compliant Switchcraft/conxall
Gender Female / Jack Female / Jack
Voltage Rating 34 volts 34 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data