Conxall Corporation QG XLR Patchbay Series for E and EH Series Con... QGPK18M8FB

Description
QG XLR Patchbay Series for E and EH Series Connectors 1RU QG Panel with 8 Male and 8 Female XLRs Pre-Loaded The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.
Request a Quote
Description
QG XLR Patchbay Series for E and EH Series Connectors 1RU QG Panel with 8 Male and 8 Female XLRs Pre-Loaded The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
QG XLR Patchbay Series for E and EH Series Con... - QGPK18M8FB - Conxall Corporation
Villa Park, IL, USA
QG XLR Patchbay Series for E and EH Series Con...
QGPK18M8FB
QG XLR Patchbay Series for E and EH Series Con... QGPK18M8FB
QG XLR Patchbay Series for E and EH Series Connectors 1RU QG Panel with 8 Male and 8 Female XLRs Pre-Loaded The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.

QG XLR Patchbay Series for E and EH Series Connectors
1RU QG Panel with 8 Male and 8 Female XLRs Pre-Loaded
The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
QGPK18M8FB
Audio & Video Connectors QGPK18M8FB
QG PTCHBAY 1RU 8MALE & 8FEMALE

QG PTCHBAY 1RU 8MALE & 8FEMALE

Buy Now
Qg Ptchbay 1Ru 8Male & 8Female Switchcraft/conxall - 92H3959 - Newark, An Avnet Company
Chicago, IL, United States
Qg Ptchbay 1Ru 8Male & 8Female Switchcraft/conxall
92H3959
Qg Ptchbay 1Ru 8Male & 8Female Switchcraft/conxall 92H3959
QG PTCHBAY 1RU 8MALE & 8FEMALE

QG PTCHBAY 1RU 8MALE & 8FEMALE

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QGPK18M8FB QGPK18M8FB 92H3959
Product Name QG XLR Patchbay Series for E and EH Series Con... Audio & Video Connectors Qg Ptchbay 1Ru 8Male & 8Female Switchcraft/conxall
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details