Switchcraft, Inc. R Series Right Angle Cable Mount XLR Connectors R3FZ

Description
AAA Series 3 Pin Female Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.
Request a Quote Datasheet
Description
AAA Series 3 Pin Female Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
R Series Right Angle Cable Mount XLR Connectors - R3FZ - Conxall Corporation
Villa Park, IL, USA
R Series Right Angle Cable Mount XLR Connectors
R3FZ
R Series Right Angle Cable Mount XLR Connectors R3FZ
AAA Series 3 Pin Female Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.

AAA Series 3 Pin Female Right Angle Cable Mount XLR, Silver Pins, Nickel Body
Right angle versions of AAA Series XLR Connectors.

Supplier's Site
Audio & Video Connectors - R3FZ - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
R3FZ
Audio & Video Connectors R3FZ
RA AUDIO PLUG, RoHS

RA AUDIO PLUG, RoHS

Buy Now
Circular Connector Assemblies - SC1011-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1011-ND
Circular Connector Assemblies SC1011-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
XLR Plug; Plug; 3; 2.75 in.; 0.96 in. - 70214193 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Plug; Plug; 3; 2.75 in.; 0.96 in.
70214193
XLR Plug; Plug; 3; 2.75 in.; 0.96 in. 70214193
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”

Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”

Supplier's Site
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 92H3977 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
92H3977
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 92H3977
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:R Series; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:R Series; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number R3FZ R3FZ SC1011-ND 70214193 92H3977
Product Name R Series Right Angle Cable Mount XLR Connectors Audio & Video Connectors Circular Connector Assemblies XLR Plug; Plug; 3; 2.75 in.; 0.96 in. Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video
Geometry Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable Cable Mount
Unlock Full Specs
to access all available technical data