IEC Panel Mount Connector, male, rear, solder lug
Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
POWER ENTRY, RCPT, 15A, 250VAC, THT; Product Range:-; Gender:Receptacle; Voltage Rating:250V; Current Rating:15A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole RoHS Compliant: Yes
| Conxall Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | EAC333 | SC2064-ND | 63P9629 |
| Product Name | IEC Panel Mount Connector | Power Entry Modules (PEM) | Power Entry, Rcpt, 15A, 250Vac, Tht; Product Range Switchcraft/conxall |
| Connector Type | Audio / Video | ||
| Mounting | Panel Mount, Flange; Through Hole, Right Angle | PCB Mount | |
| Voltage Rating | 250 volts | 250 volts |