Switchcraft, Inc. EH Series Audio / Video / Data EH35MMSSCB

Description
EH Series 3.5MM, 3 Conductor Jack To Solder Contacts - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet
Description
EH Series 3.5MM, 3 Conductor Jack To Solder Contacts - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EH Series Audio / Video / Data - EH35MMSSCB - Conxall Corporation
Villa Park, IL, USA
EH Series Audio / Video / Data
EH35MMSSCB
EH Series Audio / Video / Data EH35MMSSCB
EH Series 3.5MM, 3 Conductor Jack To Solder Contacts - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

EH Series 3.5MM, 3 Conductor Jack To Solder Contacts - Black Finish
The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
EH35MMSSCB
Audio & Video Connectors EH35MMSSCB
EH 3.5MM TRS JK, NI, RoHS

EH 3.5MM TRS JK, NI, RoHS

Buy Now
Audio Connectors - SC2703-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2703-ND
Audio Connectors SC2703-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Cup"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Cup"

Buy Now Datasheet
3.5Mm 3-Conductor Stereo Jack Black With Solder Contacts And 4-40 Screws; No. Of Contacts Switchcraft/conxall - 31AC3254 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm 3-Conductor Stereo Jack Black With Solder Contacts And 4-40 Screws; No. Of Contacts Switchcraft/conxall
31AC3254
3.5Mm 3-Conductor Stereo Jack Black With Solder Contacts And 4-40 Screws; No. Of Contacts Switchcraft/conxall 31AC3254
3.5mm 3-Conductor Stereo Jack Black with Solder Contacts and 4-40 Screws; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes

3.5mm 3-Conductor Stereo Jack Black with Solder Contacts and 4-40 Screws; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EH35MMSSCB EH35MMSSCB SC2703-ND 31AC3254
Product Name EH Series Audio / Video / Data Audio & Video Connectors Audio Connectors 3.5Mm 3-Conductor Stereo Jack Black With Solder Contacts And 4-40 Screws; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details