AAA Series 3 Pin Male Right Angle Cable Mount XLR, Silver Pins, Nickel Body
Right angle versions of AAA Series XLR Connectors.
3 Position Circular Connector Receptacle, Male Pins Solder Cup
3 PIN MALE CORD PLUG
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:R Series; Connector Colour:Black RoHS Compliant: Yes
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
| Conxall Corporation | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | R3MZ | SC1012-ND | R3MZ | R3MZ | 92H3979 | 70214194 |
| Product Name | R Series Right Angle Cable Mount XLR Connectors | Circular Connector Assemblies | Audio & Video Connectors | Connectors Audio & Video, XLR Plugs & Jacks | Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall | XLR Plug; Plug; 3; 2.75 in.; 0.96 in. |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | ||
| Geometry | Right Angle | Right Angle | ||||
| Mounting | Free Hanging (In-Line), Right Angle | Cable Mount | Cable |