4 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, unshielded, white (x4) / red (x4)
Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 8 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
8 POS RA PH JK WWWW-RRRR, RoHS
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder
CONNECTOR, 8 POS PHONO JACK/ RO ROHS COMPLIANT: NO
CONN RCA JACK MONO 3.2MM R/A
| Conxall Corporation | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PJRAS4X2U01X | PJRAS4X2U01X | SC1537-ND | 65K7773 | PJRAS4X2U01X |
| Product Name | PJRA Series RCA Jacks 4x2 | Audio & Video Connectors | Audio Connectors | Connector, 8 Pos Phono Jack/ Ro Rohs Compliant Switchcraft/conxall | Audio Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Voltage Rating | 34 volts | 34 volts | |||
| Current Rating | 2.0 amps | ||||
| Connector Type | Audio / Video | Phono (RCA) Jack | Audio / Video |