Switchcraft, Inc. Sealed Power Plugs S761KS15

Description
Sealed Power Plug, 0.08" (2.0mm) center pin, tip insulator color white, Cable OD range 0.150"-0.175"(3.8-4. 4mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product
Request a Quote Datasheet
Description
Sealed Power Plug, 0.08" (2.0mm) center pin, tip insulator color white, Cable OD range 0.150"-0.175"(3.8-4. 4mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Power Plugs - S761KS15 - Conxall Corporation
Villa Park, IL, USA
Sealed Power Plugs
S761KS15
Sealed Power Plugs S761KS15
Sealed Power Plug, 0.08" (2.0mm) center pin, tip insulator color white, Cable OD range 0.150"-0.175"(3.8-4. 4mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product

Sealed Power Plug, 0.08" (2.0mm) center pin, tip insulator color white, Cable OD range 0.150"-0.175"(3.8-4.4mm)
Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product

Supplier's Site
Connectors, Interconnects - Barrel - Power Connectors - 1294269-S761KS15 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1294269-S761KS15
Connectors, Interconnects - Barrel - Power Connectors 1294269-S761KS15
Win Source Part Number: 1294269-S761KS15 Category: Connectors, Interconnects>Barrel - Power Connectors Features: Cable Clamp, Thread Lock Connector Type: Plug Termination: Solder Eyelet(s) Package: Bulk Contact Material: Copper Alloy Gender: Female Ingress Protection: IP68 Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Voltage - Rated: 30VDC Body Material: Copper Alloy Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 2 pcs - 1 Connector, 1 Handle Contact Material - Plating: Tin Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.217" (5.50mm OD) Insulation Color: White Mounting Type: Free Hanging (In-Line) Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Switchcraft Inc. Other Names: SC1385 Base Product Number: S761K

Win Source Part Number: 1294269-S761KS15
Category: Connectors, Interconnects>Barrel - Power Connectors
Features: Cable Clamp, Thread Lock
Connector Type: Plug
Termination: Solder Eyelet(s)
Package: Bulk
Contact Material: Copper Alloy
Gender: Female
Ingress Protection: IP68
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Voltage - Rated: 30VDC
Body Material: Copper Alloy
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 2 pcs - 1 Connector, 1 Handle
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID), 0.217" (5.50mm OD)
Insulation Color: White
Mounting Type: Free Hanging (In-Line)
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Switchcraft Inc.
Other Names: SC1385
Base Product Number: S761K

Buy Now Datasheet
Power Connectors - S761KS15 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
S761KS15
Power Connectors S761KS15
2.0MM PWR PLUG SLD .15, RoHS

2.0MM PWR PLUG SLD .15, RoHS

Buy Now
Power Connectors - SC1385-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1385-ND
Power Connectors SC1385-ND
"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Connectors Power, DC Plugs & Jacks (Barrel Type) - S761KS15 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, DC Plugs & Jacks (Barrel Type)
S761KS15
Connectors Power, DC Plugs & Jacks (Barrel Type) S761KS15
SEALED 2.0MM PWR PLG

SEALED 2.0MM PWR PLG

Buy Now
Sealed Power Plg, 5A, 30Vdc, 2Mm Pin Dia; Gender Switchcraft/conxall - 25R0311 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Power Plg, 5A, 30Vdc, 2Mm Pin Dia; Gender Switchcraft/conxall
25R0311
Sealed Power Plg, 5A, 30Vdc, 2Mm Pin Dia; Gender Switchcraft/conxall 25R0311
SEALED POWER PLG, 5A, 30VDC, 2MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

SEALED POWER PLG, 5A, 30VDC, 2MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Win Source Electronics Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S761KS15 1294269-S761KS15 S761KS15 SC1385-ND S761KS15 25R0311
Product Name Sealed Power Plugs Connectors, Interconnects - Barrel - Power Connectors Power Connectors Power Connectors Connectors Power, DC Plugs & Jacks (Barrel Type) Sealed Power Plg, 5A, 30Vdc, 2Mm Pin Dia; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details