Switchcraft, Inc. Sealed Power Plugs S761KS12

Description
Sealed Power Plug, 0.08" (2.0mm) center pin, tip insulator color white, Cable OD range 0.125"-0.150"(3.2-3. 8mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product
Request a Quote Datasheet
Description
Sealed Power Plug, 0.08" (2.0mm) center pin, tip insulator color white, Cable OD range 0.125"-0.150"(3.2-3. 8mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Power Plugs - S761KS12 - Conxall Corporation
Villa Park, IL, USA
Sealed Power Plugs
S761KS12
Sealed Power Plugs S761KS12
Sealed Power Plug, 0.08" (2.0mm) center pin, tip insulator color white, Cable OD range 0.125"-0.150"(3.2-3. 8mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product

Sealed Power Plug, 0.08" (2.0mm) center pin, tip insulator color white, Cable OD range 0.125"-0.150"(3.2-3.8mm)
Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product

Supplier's Site
Connectors Power, DC Plugs & Jacks (Barrel Type) - S761KS12 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, DC Plugs & Jacks (Barrel Type)
S761KS12
Connectors Power, DC Plugs & Jacks (Barrel Type) S761KS12
SEALED 2.0MM PWR PLG

SEALED 2.0MM PWR PLG

Buy Now
Power Connectors - SC1384-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1384-ND
Power Connectors SC1384-ND
"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Connectors, Interconnects - Barrel - Power Connectors - 1294268-S761KS12 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1294268-S761KS12
Connectors, Interconnects - Barrel - Power Connectors 1294268-S761KS12
Win Source Part Number: 1294268-S761KS12 Category: Connectors, Interconnects>Barrel - Power Connectors Features: Cable Clamp, Thread Lock Connector Type: Plug Termination: Solder Eyelet(s) Package: Bulk Contact Material: Copper Alloy Gender: Female Ingress Protection: IP68 Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Voltage - Rated: 30VDC Body Material: Copper Alloy Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 2 pcs - 1 Connector, 1 Handle Contact Material - Plating: Tin Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.217" (5.50mm OD) Insulation Color: White Mounting Type: Free Hanging (In-Line) Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Switchcraft Inc. Other Names: SC1384 Base Product Number: S761K

Win Source Part Number: 1294268-S761KS12
Category: Connectors, Interconnects>Barrel - Power Connectors
Features: Cable Clamp, Thread Lock
Connector Type: Plug
Termination: Solder Eyelet(s)
Package: Bulk
Contact Material: Copper Alloy
Gender: Female
Ingress Protection: IP68
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Voltage - Rated: 30VDC
Body Material: Copper Alloy
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 2 pcs - 1 Connector, 1 Handle
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID), 0.217" (5.50mm OD)
Insulation Color: White
Mounting Type: Free Hanging (In-Line)
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Switchcraft Inc.
Other Names: SC1384
Base Product Number: S761K

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
S761KS12
Power Connectors S761KS12
2.0MM PWR PLUG SLD .12, RoHS

2.0MM PWR PLUG SLD .12, RoHS

Buy Now
Singapore, Singapore
5A 30V Electronic Connector
301-S761KS12
5A 30V Electronic Connector 301-S761KS12
2-Pin DC Power Connector, 5A, 30V, Straight, Solder, Black Product overview: S761KS12 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 30V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-S761KS12 can be used for catalog matching and distributor lookup.

2-Pin DC Power Connector, 5A, 30V, Straight, Solder, Black Product overview: S761KS12 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 30V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-S761KS12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sealed Power Plg, 5A, 30Vdc, 2Mm Pin Dia; Gender Switchcraft/conxall - 81R0185 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Power Plg, 5A, 30Vdc, 2Mm Pin Dia; Gender Switchcraft/conxall
81R0185
Sealed Power Plg, 5A, 30Vdc, 2Mm Pin Dia; Gender Switchcraft/conxall 81R0185
SEALED POWER PLG, 5A, 30VDC, 2MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

SEALED POWER PLG, 5A, 30VDC, 2MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Heilind Electronics, Inc. DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S761KS12 S761KS12 SC1384-ND 1294268-S761KS12 S761KS12 301-S761KS12 81R0185
Product Name Sealed Power Plugs Connectors Power, DC Plugs & Jacks (Barrel Type) Power Connectors Connectors, Interconnects - Barrel - Power Connectors Power Connectors 5A 30V Electronic Connector Sealed Power Plg, 5A, 30Vdc, 2Mm Pin Dia; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers