Switchcraft, Inc. .206" Commercial Plug S230

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone plug

Phone plug

Supplier's Site
.206
Villa Park, IL, USA
.206" Commercial Plug
S230
.206" Commercial Plug S230
Right angle .206" 2-conductor Plug, Solder Lug & Cable Clamp terminals, black handle For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone plugs featuring a sleeve and tip diameter of .206 inches are available. Mate with Number S128 Extension Jax® and S11 Littel Jax® jacks. Number S260 used interchangeable with Military Type M642/51 (Switchcraft Number 480) plugs. Mate with jacks S12B, S13B, M444, MT342B, MT344B and others.

Right angle .206" 2-conductor Plug, Solder Lug & Cable Clamp terminals, black handle
For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone plugs featuring a sleeve and tip diameter of .206 inches are available. Mate with Number S128 Extension Jax® and S11 Littel Jax® jacks. Number S260 used interchangeable with Military Type M642/51 (Switchcraft Number 480) plugs. Mate with jacks S12B, S13B, M444, MT342B, MT344B and others.

Supplier's Site
Audio Connectors - SC1999-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1999-ND
Audio Connectors SC1999-ND
"5.23mm (0.206"") Phone Plug Stereo (3 Conductor, TRS) Connector Screw"

"5.23mm (0.206"") Phone Plug Stereo (3 Conductor, TRS) Connector Screw"

Buy Now Datasheet
Connectors Audio & Video, Cables & Accessories - S230 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Cables & Accessories
S230
Connectors Audio & Video, Cables & Accessories S230
Connectors Audio & Video, Cables & Accessories

Connectors Audio & Video, Cables & Accessories

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
S230
Audio & Video Connectors S230
FLAT PLUG, RoHS

FLAT PLUG, RoHS

Buy Now
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 98F7746 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
98F7746
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 98F7746
CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:0.206"; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:0.206"; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S230 S230 SC1999-ND S230 S230 98F7746
Product Name .206" Commercial Plug Audio Connectors Connectors Audio & Video, Cables & Accessories Audio & Video Connectors Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, screened, 3.5 mm, 3-pole, straight, UK-Connector - 4802.1300 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination solder terminal
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details