Sealed Power Jack, 0.08" (2.0mm) center pin, Straight PC terminals
Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount, Through Hole"
CONNECTOR, POWER ENTRY, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:2mm; Barrel Outer Diameter:- RoHS Compliant: Yes
| Conxall Corporation | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PCL722AS | SC1393-ND | PCL722AS | 81R0092 |
| Product Name | Sealed Power Jacks | Power Connectors | DC Power Connectors | Connector, Power Entry, Jack, 5A; Gender Switchcraft/conxall |
| Gender | Female / Jack | Male / Plug | Female / Jack | |
| Connector Type | Jack | |||
| Mounting | Panel Mount, Through Hole | Panel Mount |