EH Series USB-A To USB-B Feedthru - Black Finish
The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-B (USB TYPE-B), Receptacle Panel Mount
Connectors I/O - Data (USB,IEE1394,Firewir
USB Connectors USB-A TO USB-B FEEDTHRU, BLACK
USB ADAPTER, TYPE A RCPT-B RCPT, NICKEL; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:-; IP Rating:-; Product Range:EH Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
| Conxall Corporation | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EHUSBABBX | SC2029-ND | EHUSBABBX | EHUSBABBX | EHUSBABBX | 51M8353 |
| Product Name | EH Series Audio / Video / Data | USB, DVI, HDMI Connector Adapters | USB Connectors | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB Connectors | Usb Adapter, Type A Rcpt-B Rcpt, Nickel; Usb Connector Convert From Switchcraft/conxall |
| Connector Type | Audio / Video | USB | USB | USB | USB |