1 position RCA PCB mount RCA jack, screw mounting hole, shielded, white
comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 1x1 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
1 POS RA SHLD PH JK WHITE,RoHS
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder
1 POS RA SHLD PH JK WHITE,RoHS
| Conxall Corporation | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | PJRAS1X1S02X | PJRAS1X1S02X | SC2842-ND | 74M8073 |
| Product Name | PJRA SERIES RCA 1X1 | Audio & Video Connectors | Audio Connectors | 1 Pos Ra Shld Ph Jk White,rohs Switchcraft/conxall |
| Gender | Female / Jack | Female / Jack | ||
| Voltage Rating | 34 volts | 34 volts | ||
| Current Rating | 2.0 amps |