Conxall Corporation IEC Panel Mount Connector EAC325

Description
IEC Panel Mount Connector, female, mounts rear, solder lugs (short) Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.
Request a Quote Datasheet
Description
IEC Panel Mount Connector, female, mounts rear, solder lugs (short) Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Panel Mount Connector - EAC325 - Conxall Corporation
Villa Park, IL, USA
IEC Panel Mount Connector
EAC325
IEC Panel Mount Connector EAC325
IEC Panel Mount Connector, female, mounts rear, solder lugs (short) Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.

IEC Panel Mount Connector, female, mounts rear, solder lugs (short)
Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrical connections. Extended socket versions permit minimum behind-panel depth.

Supplier's Site
Audio & Video Connectors - EAC325 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
EAC325
Audio & Video Connectors EAC325
CONNECTOR, RoHS

CONNECTOR, RoHS

Buy Now
Power Entry Modules (PEM) - SC1834-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
SC1834-ND
Power Entry Modules (PEM) SC1834-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
EAC Series 3 pin female receptacle w/ short solder lug terminals - 70214220 - Allied Electronics, Inc.
Fort Worth, TX, USA
EAC Series 3 pin female receptacle w/ short solder lug terminals
70214220
EAC Series 3 pin female receptacle w/ short solder lug terminals 70214220
EAC Series 3 pin female receptacle w/ short solder lug terminals

EAC Series 3 pin female receptacle w/ short solder lug terminals

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EAC325 EAC325 SC1834-ND 70214220
Product Name IEC Panel Mount Connector Audio & Video Connectors Power Entry Modules (PEM) EAC Series 3 pin female receptacle w/ short solder lug terminals
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114697G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details